The MAX6066 series are precision, micropower, low-dropout voltage references in a 3-pin SOT23 package, offering output voltages of 4.096V and 4.5V with initial accuracy up to ±0.2% (max) and a temperature coefficient of 20ppm/°C (max). They operate from a 2.5V to 12.6V supply, source up to 5mA, sink up to 2mA, and draw 90µA typical quiescent current. These devices require no external capacitor and offer a maximum dropout voltage of 200mV at 1mA load. The MAX6066BEUR-T variant, part of this series, has a 4.096V output with ±0.48% initial accuracy.
Voltage References Precision, Micropower, Low-Dropout, High Product overview: MAX6066BEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6066BEUR+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6066BEUR+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series References |