The MAX6065A is a precision, micropower, low-dropout voltage reference in a 3-pin SOT23 package, designed for battery-operated and low-voltage systems. It provides a fixed 5.000V output with ±0.2% initial accuracy and a maximum temperature coefficient of 20ppm/°C. The device operates from a 5.2V to 12.6V supply, sources up to 5mA, sinks up to 2mA, and draws 90µA typical quiescent current. It requires no external capacitor, exhibits a maximum dropout of 200mV at 1mA load, and offers 13µVp-p noise from 0.1Hz to 10Hz. Stability is maintained under capacitive loads and across the extended temperature range of -40°C to +85°C.
Voltage References Precision, Micropower, Low-Dropout, High Product overview: MAX6065AEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6065AEUR+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6065AEUR+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series References |