The MAX6062BEUR-T is a precision, micropower, low-dropout voltage reference in a 3-pin SOT23 package, designed for battery-operated and space-constrained applications. It provides a fixed 2.048V output with ±0.48% initial accuracy and a maximum temperature coefficient of 30ppm/°C. The device operates from a 2.5V to 12.6V supply, sources up to 5mA, sinks up to 2mA, and draws a typical quiescent current of 90µA. It requires no external capacitor and has a maximum dropout voltage of 200mV at 1mA load current. Operating temperature range is -40°C to +85°C.
Voltage References Precision, Micropower, Low-Dropout, High Product overview: MAX6062BEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6062BEUR+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6062BEUR+T |
| Product Name | Precision Voltage Reference IC |
| Type | Series Precision References |