The MAX6043 is a precision high-voltage reference IC offering fixed output voltages of 2.5V, 3.3V, 4.096V, 5.0V, or 10V, designed for use with high-resolution ADCs and DACs. It is available in a 6-pin SOT23 package and operates from a 4.5V to 40V supply range with a maximum temperature coefficient of 15ppm/°C for the A-grade variant. The MAX6043AAUT33-T provides a 3.3V output with 0.06% initial accuracy and is stable with capacitive loads up to 100μF without requiring an external bypass capacitor. It draws 320μA quiescent current and supports sourcing up to 10mA or sinking 0.6mA. The device operates over the automotive temperature range of -40°C to +125°C and includes short-circuit protection. Output noise is 4μV peak-to-peak at 2.5V; noise at 3.3V is not specified but expected to scale similarly. No external components are needed for stability.
IC VREF SERIES 3.3V SOT-6 Product overview: MAX6043AAUT33-T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6043AAUT33-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6043AAUT33-T |
| Product Name | 3.3V Precision Voltage Reference IC |
| Type | Series |