The MAX6043 is a precision voltage reference IC providing fixed output voltages of +2.5V, +3.3V, +4.096V, +5.0V, or +10V from a +4.5V to +40V supply. It is packaged in a 6-pin SOT23 and operates over the automotive temperature range of -40°C to +125°C. The MAX6043AAUT25 variant specifies a 2.5V output with a maximum temperature coefficient of 15ppm/°C and initial accuracy of 0.06%. It draws 320μA quiescent current, sources up to 10mA or sinks 0.6mA, and is stable with capacitive loads up to 100μF without requiring an external bypass capacitor. Output noise is 4μVP-P (typical) from 0.1Hz to 10Hz. The device includes short-circuit protection and maintains stability without output capacitors.
IC VREF SERIES 2.5V SOT-6 Product overview: MAX6043AAUT25 from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6043AAUT25 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6043AAUT25 |
| Product Name | 2.5V Precision Voltage Reference IC |
| Type | Series |