The MAX6037BAUKADJ+T is a low-power, adjustable voltage reference in a 5-pin SOT23 package, designed for precision applications including battery-powered systems and analog circuits. It offers an adjustable output voltage ranging from 1.184V to 5V via an external resistive divider, with a maximum initial accuracy of 0.3% and a maximum temperature coefficient of 50ppm/°C. The device operates from a 2.5V to 5.5V supply, consumes 275μA maximum quiescent current, and supports sourcing or sinking up to 5mA of load current. It features an active-low shutdown mode with a maximum shutdown current of 500nA and is rated for operation across the automotive temperature range of -40°C to +125°C. The output remains stable with load capacitors between 0.02μF and 1μF.
Voltage References Low-Power, Fixed and Adjustable Reference with Shutdown in SOT23 Product overview: MAX6037BAUKADJ+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6037BAUKADJ+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6037BAUKADJ+T |
| Product Name | Low-Power SOT23 Precision Voltage Reference IC |
| Type | Series Adjustable References |