The MAX6037 family is a low-dropout, micropower voltage reference with shutdown functionality, available in a 5-pin SOT23 package and specified for operation over the automotive temperature range of -40°C to +125°C. It offers adjustable output voltages from 1.184V to 5V using an external resistive divider and fixed options including 1.25V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The device operates from a 2.5V to 5.5V supply, draws a maximum quiescent current of 275µA, and can source or sink up to 5mA. It features a maximum initial accuracy of ±0.2% and a temperature coefficient of 25ppm/°C for A-grade variants. Shutdown current is less than 500nA, and dropout voltage is 100mV max at 1mA load. Output stability is maintained with load capacitors from 0.02µF to 1µF.
Voltage References Low-Power, Fixed and Adjustable Referenc Product overview: MAX6037AAUKADJ+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6037AAUKADJ+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6037AAUKADJ+T |
| Product Name | Low-Power Precision Voltage Reference IC |
| Type | Series Adjustable References |