The MAX6033 is a high-precision, low-dropout series voltage reference in a 6-pin SOT23 package, designed for use with high-resolution ADCs and DACs. It offers a maximum temperature coefficient of 10ppm/°C and an initial accuracy of ±0.04% for the A-grade variant, with a 2.500V output. The device operates from a 2.7V to 12.6V supply, draws 40µA quiescent current, and sources up to 15mA while maintaining a dropout voltage of 200mV maximum. It features low output noise of 16µVP-P (0.1Hz to 10Hz) and is rated for operation from -40°C to +125°C. The part is stable with capacitive loads and complies with RoHS standards.
IC VREF SERIES 0.04% SOT23-6 Product overview: MAX6033AAUT25#TG16 from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6033AAUT25#TG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6033AAUT25#TG16 |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |