The MAX6030BEUR+T is a precision, low-power, low-dropout voltage reference in a 3-pin SOT23-3 surface-mount package, designed for battery-operated and low-voltage systems. It provides a 3.000 V output with a maximum initial accuracy of ±0.39% and a maximum temperature coefficient of 30 ppm/°C over the -40°C to +85°C range. The device operates from a 3.2 V to 12.6 V supply, draws a maximum quiescent current of 35 μA, and can source or sink up to ±500 μA of load current with a dropout voltage of 100 mV at 500 μA. It is stable with load capacitance from 0 to 2.2 nF and requires no external compensation capacitor.
Voltage References Precision, Low-Power, Low-Dropout, SOT23 Product overview: MAX6030BEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6030BEUR+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6030BEUR+T |
| Product Name | Low-Power SOT23 Precision Voltage Reference IC |
| Type | Series Precision References |