The MAX6018BEUR21 is a precision, micropower, low-dropout voltage reference in a 3-pin SOT23 package, designed for battery-operated systems requiring stable reference voltage from a 1.8V supply. It provides a 2.048V output with initial accuracy of ±0.4% and a maximum temperature drift of 50ppm/°C. The device operates with an input voltage from 2.248V to 5.5V, has a dropout voltage of 200mV at 1mA load, and consumes less than 6µA supply current over temperature. It can source or sink up to 1mA of load current and maintains stability with output capacitors between 0.1µF and 1000nF. The part is rated for operation from -40°C to +85°C.
VOLTAGE REFERENCE Product overview: MAX6018BEUR21 from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6018BEUR21 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6018BEUR21 |
| Product Name | Precision Voltage Reference IC |
| Type | Series |