The MAX6008BEUR+T is a 3-pin SOT23 packaged precision shunt voltage reference with a fixed 2.5V output, designed for low-power applications requiring minimal current draw. It operates with a guaranteed current below 1µA and supports a wide operating range from 1µA to 2mA. The device has an initial voltage accuracy of 0.5% and a maximum temperature coefficient of 75ppm/°C over the operating temperature range of -40°C to +85°C. It is rated for a maximum reverse current of 20mA and complies with AEC-Q100 for automotive applications. The SOT23 package measures 3 pins with a thermal resistance of 274.23°C/W junction-to-ambient on a multilayer board.
Voltage References 1 A SOT23 Precision Shunt Voltage Reference Product overview: MAX6008BEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1 A, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6008BEUR+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6008BEUR+T |
| Product Name | 1 A SOT23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Precision References |