The MAX6008AESA+ is a 1µA ultra-low-power shunt voltage reference in an 8-pin SO package, offering a +2.5V output with 0.2% initial accuracy and a maximum temperature coefficient of 30ppm/°C over the -40°C to +85°C operating range. It supports operating currents from 1µA to 2mA and is designed for precision applications such as ADCs, DACs, and portable instrumentation. The device is a plug-in upgrade for the LM285 and LT1004.
Voltage References 1 A SOT23 Precision Shunt Voltage Reference Product overview: MAX6008AESA+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1 A, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6008AESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6008AESA+T |
| Product Name | 1 A SOT23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Precision References |