The MAX6006BEUR+T is a 1.25V precision shunt voltage reference in a 3-pin SOT23 package, designed for low-power applications with a minimum operating current of 1µA. It offers an initial voltage accuracy of 0.5% and a maximum temperature coefficient of 75ppm/°C over the operating range of -40°C to +85°C. The device supports a wide operating current range from 1µA to 2mA and is suitable for battery-powered equipment, portable meters, and precision analog systems.
Voltage References 1 A SOT23 Precision Shunt Voltage Reference Product overview: MAX6006BEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1 A, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6006BEUR+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6006BEUR+T |
| Product Name | 1 A SOT23 Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt Precision References |