The MAX6005 is a low-cost, low-power, low-dropout series voltage reference in an SOT23-3 package, designed for battery-powered systems requiring stable reference voltages with minimal power dissipation. It provides a 5.000 V output with a maximum initial accuracy of 1%, a temperature coefficient of 100 ppm/°C, and a quiescent supply current of 45 µA max. The device operates over a supply voltage range of 5.2 V to 12.6 V, features a dropout voltage of 100 mV at 400 µA load, and supports output source and sink currents of ±400 µA. It is internally compensated and stable with load capacitance from 0 to 2.2 nF. The operating temperature range is -40°C to +85°C.
Voltage References Low-Cost, Low-Power, Low-Dropout, SOT23- Product overview: MAX6005EUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MAX6005EUR+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-MAX6005EUR+T |
| Product Name | Low-Power SOT23 Precision Voltage Reference IC |
| Type | Series References |