The LTC6655CHMS8-3#PBF is a precision voltage reference IC with a 3V output, housed in an 8-lead plastic MSOP package. It offers a maximum initial accuracy of ±0.025% and a maximum temperature drift of 2ppm/°C, with noise of 0.25ppm peak-to-peak from 0.1Hz to 10Hz and 0.21ppm RMS from 10Hz to 1kHz. It operates from a supply voltage of up to 13.2V with a dropout of 500mV, sources and sinks up to ±5mA, and includes a shutdown mode consuming less than 20µA. The device is fully specified from -40°C to 125°C and is suitable for high-resolution data acquisition and instrumentation applications.
IC VREF SERIES 0.05% 8MSOP Product overview: LTC6655CHMS8-3#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LTC6655CHMS8-3#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LTC6655CHMS8-3#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |