The LTC1258CS8-2.5 is a micropower low dropout voltage reference optimized for battery-powered systems and precision applications, delivering a fixed 2.5V output with 0.15% initial accuracy and 40 ppm/°C maximum temperature drift. It operates from a 12.6V maximum supply, draws 4μA typical quiescent current, and maintains regulation while sourcing up to 10mA or sinking 2mA without requiring an output capacitor. The part is housed in an 8-lead plastic SO package and is specified for operation across a 0°C to 70°C temperature range. Dropout voltage is 200mV maximum at 10mA output current.
IC VREF SERIES 0.15% 8SOIC Product overview: LTC1258CS8-2.5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LTC1258CS8-2.5#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LTC1258CS8-2.5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |