The LT6660HCDC-5 is a micropower precision series voltage reference in a 3-lead 2mm × 2mm × 0.75mm DFN package with an exposed ground pad. It provides a 5V output with maximum accuracy of 0.2% and a maximum temperature coefficient of 20ppm/°C over the specified temperature range. The device supports up to 20mA output current, requires no output capacitor, and operates with an input voltage from 5.9V to 20V. It includes reverse-battery protection and has a typical supply current of 160µA.
The part is rated for an operating temperature range of -40°C to 85°C. Input voltage tolerance is 30V maximum, with reverse voltage tolerance down to -15V.
The DFN package requires the exposed pad to be soldered to the PCB for proper thermal performance.
IC VREF SERIES 0.2% 3DFN Product overview: LT6660HCDC-5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6660HCDC-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6660HCDC-5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |