The LT6660HCDC-3 is a micropower precision series voltage reference in a 3-lead 2mm × 2mm × 0.75mm DFN package, designed for low-power applications requiring high accuracy and low temperature drift. It provides a 3V output with a maximum initial accuracy of 0.2% and a temperature coefficient of 20ppm/°C over the specified temperature range. The device guarantees up to 20mA output current, requires no output capacitor, and includes reverse-battery protection. Operating input voltage ranges from 3.9V to 20V, with a dropout voltage of 1.3V at 10mA load. Supply current is 145µA typical at 25°C. The exposed pad is internally connected to ground and must be soldered to the PCB.
IC VREF SERIES 0.2% 3DFN Product overview: LT6660HCDC-3#TRMPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6660HCDC-3#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6660HCDC-3#TRMPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |