The LT6660HCDC-2.5 is a micropower precision series voltage reference with a 2.5V output, designed for applications requiring high accuracy and low power dissipation in a compact space. It features a 3-lead 2mm × 2mm × 0.75mm DFN package with an exposed GND pad that must be soldered to the PCB. The device guarantees 0.2% maximum output accuracy and 20ppm/°C maximum temperature coefficient over 0°C to 70°C, with a supply current of 115µA to 145µA at 25°C. It provides up to 20mA output current, requires no output capacitor, includes reverse-battery protection, and has a dropout voltage of 0.9V with no load. Line and load regulation are specified across input voltages from VOUT + 0.9V to 20V and output currents from 100µA to 20mA.
IC VREF SERIES 0.2% 3DFN Product overview: LT6660HCDC-2.5#TRMPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6660HCDC-2.5#TRMPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |