The LT6658AIMSE-2.5#PBF is a precision dual-output voltage reference IC with one fixed 2.5V output and one adjustable output up to 6V, designed to drive high-resolution ADCs and DACs while supplying power to microcontrollers. It is packaged in a 16-lead plastic MSOP with an exposed thermal pad. The A-grade version guarantees 0.05% maximum initial accuracy and 10ppm/°C maximum temperature drift. Each output can source up to 150mA and sink 20mA, with 1.5ppm P-P noise (0.1Hz to 10Hz). Kelvin sense connections ensure 0.1ppm/mA load regulation under full current. The device operates from a 5V to 36V supply and includes thermal shutdown and separate supply pins for each output.
IC VREF SERIES 6V 0.05% 16MSOP Product overview: LT6658AIMSE-2.5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6658AIMSE-2.5#
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6658AIMSE-2.5#PBF |
| Product Name | 6V Precision Voltage Reference IC |
| Type | Series, Dual |
| VREF Type | Programmable |
| Package Type | Other; Tube |