The LT6656BCS6-3#TRPBF is a precision series voltage reference in a 6-lead plastic TSOT-23 package, offering a 3V output with 0.1% maximum initial accuracy and 20 ppm/°C maximum temperature drift. It operates with a supply voltage up to 18V, draws 850 nA typical supply current, and provides a minimum output drive of 5 mA. The device has a dropout voltage of 10 mV maximum and is fully specified for operation from -40°C to 85°C. It supports output capacitance of 1 µF or greater and includes reverse input/output protection.
IC VREF SERIES 0.1% TSOT23-6 Product overview: LT6656BCS6-3#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6656BCS6-3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6656BCS6-3#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |