The LT6656BCDC-3#TRMPBF is a precision voltage reference IC with a 3V output, housed in a 6-lead (2mm × 2mm) plastic DFN package. It has a maximum initial accuracy of 0.1% and a temperature drift of 20 ppm/°C, specified for operation from -40°C to 85°C. The device draws 850nA of supply current, supports output drive up to 5mA, and operates with a supply voltage up to 18V. It features low dropout voltage of 10mV max and is stable with 1µF or greater output capacitance. Reverse input protection and a wide operating temperature range of -55°C to 125°C are included.
IC VREF SERIES 0.2% 6DFN Product overview: LT6656BCDC-3#TRMPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6656BCDC-3#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6656BCDC-3#TRMPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |