The LT6656AIS6-5#TRPBF is a precision series voltage reference designed for low-power applications, offering 0.05% maximum initial accuracy and 10 ppm/°C maximum temperature drift. It operates with a supply voltage up to 18V and maintains a dropout voltage of 10mV max, enabling operation within 10mV of the 5V output. The device draws 850nA supply current and provides at least 5mA output drive. It is housed in a 6-lead plastic TSOT-23 package and is fully specified for operation from -40°C to 85°C, with functionality extended to -55°C to 125°C. The part includes reverse input/output protection and is stable with 1µF or larger output capacitance.
IC VREF SERIES 0.05% TSOT23-6 Product overview: LT6656AIS6-5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6656AIS6-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6656AIS6-5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |