The LT6656ACDC-3#TRPBF is a precision series voltage reference in a 6-lead (2mm × 2mm) plastic DFN package, offering a 3V output with 0.1% maximum initial accuracy and 20 ppm/°C maximum temperature drift. It operates from -40°C to 85°C, draws 850nA supply current, provides 5mA minimum output drive, and supports a 10mV maximum dropout voltage. The device is stable with 1μF or larger output capacitance and accepts input voltages up to 18V. Reverse input and output protection is included. The LS8 package variant offers long-term drift of 15ppm/√kHr and no humidity sensitivity, but this feature does not apply to the DFN package. The part includes input/output reverse protection and is designed for low-power, high-accuracy applications such as portable instrumentation, precision ADCs/DACs, and micropower remote sensing.
IC VREF SERIES 0.1% 6DFN Product overview: LT6656ACDC-3#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6656ACDC-3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6656ACDC-3#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |