The LT6654AMPS6-2.5#TRM is a precision voltage reference IC with a 2.5V output, designed for high accuracy and stability in demanding applications. It operates from a supply voltage up to 36V and provides ±10mA output drive with low dropout of 100mV max. The device offers 0.05% maximum initial accuracy and 10ppm/°C maximum temperature drift, with low noise of 1.6ppm P-P (0.1Hz to 10Hz). It is fully specified for operation from -55°C to 125°C and features low thermal hysteresis and long-term stability. The part is housed in a 6-lead plastic TSOT-23 package and is AEC-Q100 qualified for automotive use.
IC VREF SERIES 0.05% TSOT-23-6 Product overview: LT6654AMPS6-2.5#TRM from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6654AMPS6-2.5#
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6654AMPS6-2.5#TRM |
| Product Name | Precision Voltage Reference IC |
| Package Type | Other; Tape & Reel (TR) |