The LT6654AHS6-3#TRPBF is a precision voltage reference IC in a 6-lead Plastic TSOT-23 package, designed for high accuracy and low noise applications. It provides a 3V output with ±0.05% maximum initial accuracy and a maximum temperature drift of 10ppm/°C, fully specified from -40°C to 125°C. The device operates from supply voltages up to 36V, sinks and sources up to ±10mA, and exhibits a dropout voltage of 100mV max. Noise is specified at 1.6ppm P-P (0.1Hz to 10Hz), with line regulation of 5ppm/V max and load regulation of 8ppm/mA max. It is AEC-Q100 qualified for automotive use.
IC VREF SERIES 0.05% TSOT23-6 Product overview: LT6654AHS6-3#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6654AHS6-3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6654AHS6-3#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |