The LT6654AHS6-2.5 is a precision voltage reference with a 2.5V output, designed for high accuracy and stability in demanding applications. It is housed in a 6-lead plastic TSOT-23 package and fully specified across -40°C to 125°C. The device offers ±0.05% max initial accuracy and 10ppm/°C max temperature drift, with low noise of 1.6ppm P-P (0.1Hz to 10Hz). It provides ±10mA output drive, a dropout voltage of 100mV max, and line regulation of 5ppm/V max up to 36V supply. The part is A-grade accuracy, AEC-Q100 qualified for automotive use, and can sink or source current. Thermal hysteresis is 15ppm (-40°C to 125°C), and long-term drift is 15ppm/√kHr.
IC VREF SERIES 0.05% TSOT23-6 Product overview: LT6654AHS6-2.5#WTRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6654AHS6-2.5#WTRMPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |