The LT6650HS5 is a micropower 400mV series voltage reference with a rail-to-rail buffer amplifier in a low profile 1mm 5-lead SOT-23 package. It operates from a 1.4V to 18V supply, drawing 5.6µA typical quiescent current, and maintains a 400mV reference voltage with ±1.5% maximum initial accuracy over temperature. The device can sink and source up to 200µA, is stable with any output capacitor of 1µF or higher, and operates across a junction temperature range of -40°C to 125°C. It supports shunt configuration and adjustable output voltage via external resistors.
IC VREF SERIES 1.5% TSOT23-5 Product overview: LT6650HS5#TRMPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT6650HS5#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT6650HS5#TRMPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |