The LT580XH#PBF is a 200°C precision voltage reference in a 3-lead TO-52 metal can package, rated for operation from -55°C to 200°C with an absolute maximum junction temperature of 225°C. It provides a nominal output voltage of 2.5 V, with a maximum output voltage drift of 2.525 V at 200°C and a temperature coefficient of up to 150 ppm/°C between 125°C and 200°C. Line regulation is specified up to 40 mV over a 7V to 30V input range, and load regulation reaches 230 mV at 10 mA output current. Quiescent current is up to 2.5 mA at 200°C. The device is 100% tested at 200°C and guaranteed at 190°C.
IC VREF SER -0.6%/+0.2% TO52-3 Product overview: LT580XH#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT580XH#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT580XH#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tray |