The LT1790BIS6-3.3 is a micropower, low dropout series voltage reference in a 6-lead plastic TSOT-23 package with a height of 1mm. It provides a 3.3V output with a maximum accuracy of 0.1% and a maximum temperature coefficient of 25ppm/°C. The device operates over a temperature range of -40°C to 85°C, draws a maximum supply current of 60µA, and supports input voltages up to 18V. It can sink and source output current and maintains low thermal hysteresis of 40ppm from -40°C to 85°C. The package is designed for board space-constrained applications such as battery-operated systems and data acquisition equipment.
IC VREF SERIES 0.1% TSOT23-6 Product overview: LT1790BIS6-3.3#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1790BIS6-3.3#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |