ERSAELECTRONICS PTE. LTD. Precision Voltage Reference IC 693-LT1790BIS6-2.5#TRPBF

Description
IC VREF SERIES 0.1% TSOT23-6 Product overview: LT1790BIS6-2.5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1790BIS6-2.5#T RPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VREF SERIES 0.1% TSOT23-6 Product overview: LT1790BIS6-2.5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1790BIS6-2.5#T RPBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1790BIS6-2.5#TRPBF is a micropower, low dropout voltage reference in a 6-lead plastic TSOT-23 package with a height of 1mm, providing a 2.5V output. It operates from -40°C to 85°C, has a maximum initial accuracy of 0.1% and a maximum temperature drift of 25ppm/°C, with a typical thermal hysteresis of 40ppm over -40°C to 85°C. Supply current is ≤60μA max, and it can both source and sink current. The device supports supply voltages up to 18V and is guaranteed operational from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LT1790BIS6-2.5#TRPBF is a micropower, low dropout voltage reference in a 6-lead plastic TSOT-23 package with a height of 1mm, providing a 2.5V output. It operates from -40°C to 85°C, has a maximum initial accuracy of 0.1% and a maximum temperature drift of 25ppm/°C, with a typical thermal hysteresis of 40ppm over -40°C to 85°C. Supply current is ≤60μA max, and it can both source and sink current. The device supports supply voltages up to 18V and is guaranteed operational from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-LT1790BIS6-2.5#TRPBF
Precision Voltage Reference IC 693-LT1790BIS6-2.5#TRPBF
IC VREF SERIES 0.1% TSOT23-6 Product overview: LT1790BIS6-2.5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1790BIS6-2.5#T RPBF can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.1% TSOT23-6 Product overview: LT1790BIS6-2.5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1790BIS6-2.5#TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips
Product Number 693-LT1790BIS6-2.5#TRPBF
Product Name Precision Voltage Reference IC
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Shunt / Zener; Series, Shunt
VREF Type Programmable
Package Type Other; Tube
View Details
Specs
Package Type Other; Bulk
TC 10 ppm/C
VIN 40 volts
View Details
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR)
View Details