The LT1790AIS6-3#TRPBF is a micropower, low dropout series voltage reference in a 6-lead plastic TSOT-23 package with a height of 1mm. It provides a fixed 3V output voltage with an accuracy of 0.05% maximum and a temperature coefficient of 10ppm/°C maximum. The device operates from a supply range up to 18V, draws a maximum supply current of 60µA, and is guaranteed to function from -40°C to 125°C. It can sink and source output current, enabling use as a negative voltage reference. The package is compatible with surface-mount assembly.
IC VREF SERIES 0.05% TSOT23-6 Product overview: LT1790AIS6-3#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1790AIS6-3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1790AIS6-3#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |