The LT1634BIS8-2.5#PBF is a micropower precision shunt voltage reference in an 8-lead plastic SO package, providing a 2.5V output with 0.05% initial accuracy and a maximum temperature drift of 25ppm/°C. It operates from 10µA to 20mA, features less than 1Ω dynamic impedance, and is specified for the industrial temperature range of -40°C to 85°C. The device requires no external compensation capacitor and is stable with capacitive loads.
IC VREF SHUNT 0.05% 8SOIC Product overview: LT1634BIS8-2.5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1634BIS8-2.5#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1634BIS8-2.5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |