The LT1461DHS8-5 is a micropower precision series voltage reference with a 5V output, designed for low power and high accuracy applications. It is housed in an 8-lead plastic SO package and operates over a temperature range of -40°C to 125°C. The device has a maximum initial accuracy of 0.15%, a maximum temperature coefficient of 20ppm/°C, a maximum supply current of 50µA, and a minimum output current of 50mA. It features a maximum dropout voltage of 300mV, shutdown capability, thermal limiting, and is AEC-Q100 qualified for automotive use.
IC VREF SERIES 0.15% 8SOIC Product overview: LT1461DHS8-5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1461DHS8-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1461DHS8-5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |