The LT1461CCS8-5 is a micropower precision low dropout series voltage reference with a 5V output, available in an 8-lead plastic SO package. It offers a maximum initial accuracy of 0.08% and a maximum temperature coefficient of 12ppm/°C, specified for the 0°C to 70°C range. The device draws a maximum supply current of 50µA, provides a minimum output current of 50mA, and maintains a dropout voltage of 300mV maximum. Thermal limiting and power shutdown features are included. It is AEC-Q100 qualified for automotive applications when designated with a #W suffix, though this variant is not. All variants operate reliably from -40°C to 125°C.
IC VREF SERIES 0.08% 8SOIC Product overview: LT1461CCS8-5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1461CCS8-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1461CCS8-5#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |