The LT1461BIS8-4#PBF is a micropower precision series voltage reference in an 8-lead plastic SO package, providing a 4.096V output with 0.06% maximum initial accuracy and 7ppm/°C maximum temperature coefficient, optimized for operation from -40°C to 85°C. It draws a maximum supply current of 50µA, delivers a minimum output current of 50mA, and maintains a dropout voltage of 300mV max. The device includes shutdown and thermal limiting features, and is AEC-Q100 qualified for automotive applications.
IC VREF SERIES 0.06% 8SOIC Product overview: LT1461BIS8-4#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1461BIS8-4#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1461BIS8-4#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |