The LT1461BCS8-4 is a micropower precision series voltage reference with a 4.096V output, packaged in an 8-lead plastic SO format. It operates over a temperature range of 0°C to 70°C, offering an initial accuracy of 0.06% maximum and a temperature coefficient of 7ppm/°C maximum. The device draws a maximum supply current of 50µA, provides a minimum output current of 50mA, and exhibits a maximum dropout voltage of 300mV. It includes shutdown and thermal limiting features and is suitable for applications such as ADC/DAC converters and precision regulators.
IC VREF SERIES 0.06% 8SOIC Product overview: LT1461BCS8-4#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1461BCS8-4#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1461BCS8-4#TRPBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |