The LT1460MHS8-5#PBF is a micropower precision series voltage reference in an 8-lead plastic SO package, providing a 5V output with 0.075% maximum accuracy and a maximum temperature coefficient of 10ppm/°C across the -40°C to 125°C range. It operates with a maximum supply current of 130µA, delivers up to 20mA output current without requiring an output capacitor, and includes reverse battery protection. The device has a minimum input/output differential of 0.9V and is stable with capacitive loads.
IC VREF SERIES 0.2% 8SOIC Product overview: LT1460MHS8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1460MHS8-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1460MHS8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |