The LT1460KCS3-10#TRPBF is a micropower precision series voltage reference in a 3-lead Plastic SOT-23 package, providing a 10V output with 0.075% maximum accuracy and 10ppm/°C maximum temperature coefficient. It operates over a 0°C to 70°C temperature range, requires no output capacitor, supplies up to 20mA, and has a minimum input/output differential of 0.9V. Reverse battery protection is included, with a maximum input voltage of 30V and no current draw during reverse polarity. The device draws a maximum supply current of 130µA in low-voltage variants and is stable with capacitive loads.
IC VREF SERIES 0.5% SOT23-3 Product overview: LT1460KCS3-10#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1460KCS3-10#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1460KCS3-10#TRPBF |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |