The LT1460JCS3-5#TRPBF is a micropower precision series voltage reference in a 3-lead SOT-23 package, providing a stable 5V output with a maximum accuracy of 0.075% and a temperature coefficient of 10ppm/°C.max. It operates over the commercial temperature range of 0°C to 70°C, supplies a minimum output current of 20mA, draws a maximum supply current of 130µA, and requires no output capacitor. Reverse battery protection and a minimum input/output differential of 0.9V are included. The device is designed for precision regulators, ADC/DAC applications, and handheld instruments.
IC VREF SERIES 0.4% SOT23-3 Product overview: LT1460JCS3-5#TRPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1460JCS3-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1460JCS3-5#TRPBF |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |