The LT1460HCS3-3#TRMPBF is a micropower precision series voltage reference in a 3-lead SOT-23 package, offering a 3V output with 0.075% maximum initial accuracy and 10ppm/°C maximum temperature drift, guaranteed up to 125°C. It operates with a maximum supply current of 130µA, provides a minimum output current of 20mA, and requires no output capacitor. The device includes reverse battery protection and maintains stability with capacitive loads. This part is specified for the commercial temperature range of 0°C to 70°C.
IC VREF SERIES 0.2% SOT23-3 Product overview: LT1460HCS3-3#TRMPBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1460HCS3-3#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1460HCS3-3#TRMPBF |
| Product Name | SOT23 Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tape & Reel (TR) |