The LT1460 is a micropower precision series voltage reference designed for applications requiring high accuracy and low power consumption, such as precision regulators, ADCs, and DACs. It is available in an 8-lead plastic MSOP package and operates with a minimum input/output differential of 0.9V, delivering up to 20mA output current without requiring an output capacitor. The device features a maximum temperature coefficient of 10ppm/°C and an initial accuracy of 0.075% max, with operation guaranteed up to 125°C. Reverse battery protection is included, and supply current is 130µA max for the 2.5V variant. The LT1460 family is specified for commercial, industrial, and high-temperature ranges, with the MSOP variant supporting operation from -40°C to 125°C.
IC VREF SERIES 0.15% 8MSOP Product overview: LT1460FCMS8-10#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1460FCMS8-10#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1460FCMS8-10#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |