The LT1460 is a micropower precision series voltage reference designed for applications requiring high accuracy and low power dissipation, such as precision regulators, ADCs, DACs, and portable instruments. It is available in an 8-lead MSOP package and operates over industrial and high temperature ranges up to 125°C. The device provides a guaranteed output accuracy of 0.075% maximum, temperature drift of 10ppm/°C maximum, and a maximum supply current of 130µA for the 2.5V variant. It can source up to 20mA without requiring an output capacitor and includes reverse battery protection. The minimum input-to-output differential is 0.9V.
IC VREF SERIES 0.1% 8MSOP Product overview: LT1460CCMS8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1460CCMS8-5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1460CCMS8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |