The LT1460BIN8-10#PBF is a micropower precision series voltage reference in an 8-lead plastic DIP package, designed for precision regulation and analog applications. It provides a 10V output with a maximum initial accuracy of 0.075% and a maximum temperature coefficient of 10ppm/°C, guaranteed up to 125°C. The device operates with a supply current of 130µA maximum and can source up to 20mA without requiring an output capacitor. It supports an input/output differential as low as 0.9V and includes reverse battery protection. The part is specified for an industrial temperature range of -40°C to 85°C.
IC VREF SERIES 0.1% 8DIP Product overview: LT1460BIN8-10#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1460BIN8-10#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1460BIN8-10#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |