The LT1431CZ is a 3-lead TO-92 plastic packaged adjustable shunt voltage regulator with a 0.4% initial voltage tolerance and a reference voltage range of 2.5V to 36V when configured with external resistors, or 5V when using the internal divider. It provides 1mA to 100mA sink current capability, a typical dynamic output impedance of 0.2Ω, and operates from 0°C to 70°C ambient temperature. The device is pin-compatible with the TL431 and includes bias current cancellation for stable operation above 3V input.
IC VREF SHUNT ADJ 0.4% TO92-3 Product overview: LT1431CZ#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1431CZ#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1431CZ#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt |
| VREF Type | Programmable |
| Package Type | Other; Bag |