The LT1236BCS8-5 is a precision voltage reference IC in an 8-lead plastic SOIC package, offering a 5V output with a maximum temperature coefficient of 10 ppm/°C and 0.05% initial accuracy. It operates in series or shunt mode, sourcing and sinking up to 10 mA, with output noise below 1 ppm peak-to-peak from 0.1 Hz to 10 Hz. The device is qualified for industrial temperature operation from -40°C to 85°C and exhibits low long-term drift and high ripple rejection. Pin-compatible with AD586 and AD587, it is designed for use in ADCs, DACs, and precision measurement systems.
V-Ref Precision 5V 10mA 8-Pin SOIC N Tube Product overview: LT1236BCS8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1236BCS8-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1236BCS8-5#PBF |
| Product Name | 5V 10mA SOIC Precision Voltage Reference IC |
| Type | Precision |