The LT1236BCN8-5 is a precision voltage reference IC in an 8-lead plastic DIP package, offering a 5V output with 0.05% maximum initial accuracy and a temperature coefficient of 5 to 10 ppm/°C. It operates over the industrial temperature range of -40°C to 85°C, supports both series and shunt modes, and can source or sink up to 10mA. The device features output noise below 1ppm (0.1Hz to 10Hz), 100% noise testing, and long-term stability of 20 ppm after 1000 hours. Pin-compatible with AD586 and AD587, it is designed for use in precision measurement, ADC/DAC, and navigation systems.
IC VREF SERIES 0.1% 8DIP Product overview: LT1236BCN8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1236BCN8-5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1236BCN8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |