The LT1236AILS8-5#PBF is a precision, low-noise, hermetic voltage reference in an 8-pin, 5mm × 5mm ceramic leadless chip carrier package. It provides a 5V output with a maximum initial accuracy of ±0.05% and a maximum temperature coefficient of 5ppm/°C. The device operates over a supply range of 7.2V to 40V, sources and sinks up to ±10mA, and exhibits less than 1ppm peak-to-peak noise from 0.1Hz to 10Hz. Thermal hysteresis is 8ppm from 0°C to 70°C and 60ppm from -40°C to 85°C. The package is hermetic, ensuring stability against humidity and thermal cycling. Operating temperature range is -40°C to 85°C.
IC VREF SERIES 0.05% 8CLCC Product overview: LT1236AILS8-5#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1236AILS8-5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1236AILS8-5#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Buried-Zener; Series, Buried Zener |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tray |