The LT1034IZ-1.2 is a micropower, precision 1.2V voltage reference in a 3-lead TO-92 plastic package, designed for low-power applications such as portable meters, precision regulators, and calibrators. It operates with a minimum current of 15 µA and a typical current of 30 µA over the industrial temperature range, and features a guaranteed temperature coefficient of 20 ppm/°C. The device has a reverse breakdown voltage of 1.205 V to 1.245 V over temperature and a dynamic impedance of 0.5 Ω to 2.5 Ω. Long-term stability is 20 ppm per √khrs. The 7V auxiliary reference is included but not utilized in the 1.2V variant. The package has a maximum junction temperature of 100°C and a thermal resistance of 160°C/W.
IC VREF SHUNT 1.2% TO92-3 Product overview: LT1034IZ-1.2#PBF from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1034IZ-1.2#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1034IZ-1.2#PBF |
| Product Name | Precision Voltage Reference IC |
| Type | Shunt / Zener; Shunt, Dual |