The LT1029ACH is a 5V bandgap reference in a 3-lead TO-46 metal can package, intended for use as a positive or negative reference with ±0.2% output tolerance and maximum 20ppm/°C temperature drift. It operates from 700µA to 10mA and has a shunt impedance of 0.6Ω. The device is pin-compatible with LM136-5 and allows output voltage adjustment via a trim pin. It is rated for an operating temperature range of 0°C to 70°C.
IC BANDGAP REFERENCE 5V TO-46-3 Product overview: LT1029ACH from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1029ACH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LT1029ACH |
| Product Name | 5V Precision Voltage Reference IC |
| Package Type | Other; Bulk |